QST Products LLC Fixed Inductors QI530M-1R5M-T

Description
5.4X5.2X3.0MM, POWER INDUCTOR
Request a Quote Datasheet
Description
5.4X5.2X3.0MM, POWER INDUCTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4981-QI530M-1R5M-TCT-ND - DigiKey
Thief River Falls, MN, United States
5.4X5.2X3.0MM, POWER INDUCTOR

5.4X5.2X3.0MM, POWER INDUCTOR

Buy Now Datasheet
Fixed Inductors - 4981-QI530M-1R5M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
5.4X5.2X3.0MM, POWER INDUCTOR

5.4X5.2X3.0MM, POWER INDUCTOR

Buy Now Datasheet
Fixed Inductors - 4981-QI530M-1R5M-TTR-ND - DigiKey
Thief River Falls, MN, United States
5.4X5.2X3.0MM, POWER INDUCTOR

5.4X5.2X3.0MM, POWER INDUCTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4981-QI530M-1R5M-TCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Application Power Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2125954P - RS Components, Ltd.
Specs
Inductance Range 100 microH
Rated DC Current 510 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-C22C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details