TXC Corporation OEM Parts - OEM Parts (O - R) - OZ19270001 OZ19270001

Description
Manufacturer: TXC CORPORATION Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083416-OZ19270001 Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 19.2 MHz Frequency Tolerance: 0.001 % Load Capacitance: 7 pF Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -30 °C Series Resistance: 100 Ω
Request a Quote
Description
Manufacturer: TXC CORPORATION Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083416-OZ19270001 Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 19.2 MHz Frequency Tolerance: 0.001 % Load Capacitance: 7 pF Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -30 °C Series Resistance: 100 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - OZ19270001 - 1083416-OZ19270001 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - OZ19270001
1083416-OZ19270001
OEM Parts - OEM Parts (O - R) - OZ19270001 1083416-OZ19270001
Manufacturer: TXC CORPORATION Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083416-OZ19270001 Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 19.2 MHz Frequency Tolerance: 0.001 % Load Capacitance: 7 pF Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -30 °C Series Resistance: 100 Ω

Manufacturer: TXC CORPORATION
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083416-OZ19270001
Termination: SMD/SMT
Mounting: SMD (SMT)
Frequency: 19.2 MHz
Frequency Tolerance: 0.001 %
Load Capacitance: 7 pF
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -30 °C
Series Resistance: 100 Ω

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1083416-OZ19270001
Product Name OEM Parts - OEM Parts (O - R) - OZ19270001
Unlock Full Specs
to access all available technical data