Win Source Part Number: 1340366-OG19470001
Category: Crystals, Oscillators, Resonators - Oscillators
Series: OG
Type: OCXO
Package: Strip
Size / Dimension: 0.374" L x 0.287" W (9.50mm x 7.30mm)
Height - Seated (Max): 0.222" (5.65mm)
Standard Package: 5
Frequency: 19.44 MHz
Output: LVCMOS
Frequency Stability: ±20ppb
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
Mfr: TXC CORPORATION
XTAL OSC OCXO 19.440MHZ 3.3V CMO
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1340366-OG19470001 | 887-OG19470001-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | OCXO | OCXO |
| Package / Form Factor | 6-SMD, No Lead | Surface Mount; 6-SMD, No Lead |
| Frequency | 19.44 MHz |