Win Source Part Number: 1024472-CT-212.500MC
Category: Crystals, Oscillators, Resonators>Oscillato
Series: CT
Type: SO (SAW)
Package: Tape & Reel
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 212.5 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±100ppm
Current - Supply (Max): 80mA
Voltage - Supply: 2.5V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: TXC CORPORATION
Other Names: 3003-CT-212.500MCC-T
SAW OSCILLATOR, 212.5MHZ, 5 X 3.2MM, LVDS; Frequency Nom:212.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CT Series; Oscillator Output Compatibility:LVDS RoHS Compliant: Yes
OSCILLATOR, LVDS, 212.5MHZ, SMD; Frequency Nom:212.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CT Series; Oscillator Output Compatibility:LVDS; Frequency:212.5MHz RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1024472-CT-212.500MCC-T | 82T5805 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Saw Oscillator, 212.5Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Txc |
| Oscillator Type | SO (SAW) | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount |
| Frequency | 212 MHz | 212 MHz |
| Frequency Stability | 100 ppm | 100 ppm |