TXC Corporation Oscillator, Lvds, 156.25Mhz, Smd; Frequency Nom Txc CT-156.250MCC-T

Description
OSCILLATOR, LVDS, 156.25MHZ, SMD; Frequency Nom:156.25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CT Series; Oscillator Output Compatibility:LVDS; No. of Pins:6 RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, LVDS, 156.25MHZ, SMD; Frequency Nom:156.25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CT Series; Oscillator Output Compatibility:LVDS; No. of Pins:6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Lvds, 156.25Mhz, Smd; Frequency Nom Txc - 79T1094 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Lvds, 156.25Mhz, Smd; Frequency Nom Txc
79T1094
Oscillator, Lvds, 156.25Mhz, Smd; Frequency Nom Txc 79T1094
OSCILLATOR, LVDS, 156.25MHZ, SMD; Frequency Nom:156.25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CT Series; Oscillator Output Compatibility:LVDS; No. of Pins:6 RoHS Compliant: Yes

OSCILLATOR, LVDS, 156.25MHZ, SMD; Frequency Nom:156.25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CT Series; Oscillator Output Compatibility:LVDS; No. of Pins:6 RoHS Compliant: Yes

Supplier's Site Datasheet
Saw Oscillator, 156.25Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Txc - 82T5804 - Newark, An Avnet Company
Chicago, IL, United States
Saw Oscillator, 156.25Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Txc
82T5804
Saw Oscillator, 156.25Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Txc 82T5804
SAW OSCILLATOR, 156.25MHZ, 5 X 3.2MM, LVDS; Frequency Nom:156.25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CT Series; Oscillator Output Compatibility:LVDS RoHS Compliant: Yes

SAW OSCILLATOR, 156.25MHZ, 5 X 3.2MM, LVDS; Frequency Nom:156.25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CT Series; Oscillator Output Compatibility:LVDS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 79T1094
Product Name Oscillator, Lvds, 156.25Mhz, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 156 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - 1473-SIT1532AI-J4-D14-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 100 ppm
View Details