TXC Corporation Oscillator, Lvpecl, 312.5Mhz, Smd; Frequency Nom Txc CS-312.500MCC-T

Description
OSCILLATOR, LVPECL, 312.5MHZ, SMD; Frequency Nom:312.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CS Series; Oscillator Output Compatibility:LVPECL ; No. of Pins:6 RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, LVPECL, 312.5MHZ, SMD; Frequency Nom:312.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CS Series; Oscillator Output Compatibility:LVPECL ; No. of Pins:6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Lvpecl, 312.5Mhz, Smd; Frequency Nom Txc - 79T1082 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Lvpecl, 312.5Mhz, Smd; Frequency Nom Txc
79T1082
Oscillator, Lvpecl, 312.5Mhz, Smd; Frequency Nom Txc 79T1082
OSCILLATOR, LVPECL, 312.5MHZ, SMD; Frequency Nom:312.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CS Series; Oscillator Output Compatibility:LVPECL ; No. of Pins:6 RoHS Compliant: Yes

OSCILLATOR, LVPECL, 312.5MHZ, SMD; Frequency Nom:312.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CS Series; Oscillator Output Compatibility:LVPECL; No. of Pins:6 RoHS Compliant: Yes

Supplier's Site Datasheet
Saw Oscillator, 312.5Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc - 82T5803 - Newark, An Avnet Company
Chicago, IL, United States
Saw Oscillator, 312.5Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc
82T5803
Saw Oscillator, 312.5Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc 82T5803
SAW OSCILLATOR, 312.5MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:312.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CS Series; Oscillator Output Compatibility:LVPECL RoHS Compliant: Yes

SAW OSCILLATOR, 312.5MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:312.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CS Series; Oscillator Output Compatibility:LVPECL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 79T1082
Product Name Oscillator, Lvpecl, 312.5Mhz, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 312 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Oscillators - 2195-200674-MCSOV-B11.0592MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533A-H4-0004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details