TXC Corporation Oscillator, Lvpecl, 156.25Mhz, Smd; Frequency Nom Txc CS-156.250MCC-T

Description
OSCILLATOR, LVPECL, 156.25MHZ, SMD; Frequency Nom:156.25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CS Series; Oscillator Output Compatibility:LVPECL ; No. of Pins:6 RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, LVPECL, 156.25MHZ, SMD; Frequency Nom:156.25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CS Series; Oscillator Output Compatibility:LVPECL ; No. of Pins:6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Lvpecl, 156.25Mhz, Smd; Frequency Nom Txc - 79T1074 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Lvpecl, 156.25Mhz, Smd; Frequency Nom Txc
79T1074
Oscillator, Lvpecl, 156.25Mhz, Smd; Frequency Nom Txc 79T1074
OSCILLATOR, LVPECL, 156.25MHZ, SMD; Frequency Nom:156.25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CS Series; Oscillator Output Compatibility:LVPECL ; No. of Pins:6 RoHS Compliant: Yes

OSCILLATOR, LVPECL, 156.25MHZ, SMD; Frequency Nom:156.25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CS Series; Oscillator Output Compatibility:LVPECL; No. of Pins:6 RoHS Compliant: Yes

Supplier's Site Datasheet
Saw Oscillator, 156.25Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc - 82T5801 - Newark, An Avnet Company
Chicago, IL, United States
Saw Oscillator, 156.25Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc
82T5801
Saw Oscillator, 156.25Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc 82T5801
SAW OSCILLATOR, 156.25MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:156.25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CS Series; Oscillator Output Compatibility:LVPECL RoHS Compliant: Yes

SAW OSCILLATOR, 156.25MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:156.25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CS Series; Oscillator Output Compatibility:LVPECL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 79T1074
Product Name Oscillator, Lvpecl, 156.25Mhz, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 156 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
32 kHz TCXOs - SIT1566AC-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details