TXC Corporation Oscillators CB-133.330MBE-T

Description
133.33MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
133.33MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1966-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1966-2-ND
Oscillators 887-1966-2-ND
133.33MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

133.33MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator, 133.33Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc - 86W5565 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 133.33Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc
86W5565
Oscillator, 133.33Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc 86W5565
OSCILLATOR, 133.33MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:133.33MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 133.33MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:133.33MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 133.33Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc - 53W8688 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 133.33Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc
53W8688
Oscillator, 133.33Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc 53W8688
OSCILLATOR, 133.33MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:133.33MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 133.33MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:133.33MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1966-2-ND 86W5565
Product Name Oscillators Oscillator, 133.33Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4536BEE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 16-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
OCXO Oscillators - 7293329 - RS Components, Ltd.
Specs
Oscillator Type OCXO; Ocxo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510ABA233M250AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers