TXC Corporation Oscillators CB-100.000MBE-T

Description
100MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
100MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1964-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1964-2-ND
Oscillators 887-1964-2-ND
100MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

100MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator, 100Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc - 53W8686 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 100Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc
53W8686
Oscillator, 100Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc 53W8686
OSCILLATOR, 100MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 100MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 100Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc - 86W5563 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 100Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc
86W5563
Oscillator, 100Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc 86W5563
OSCILLATOR, 100MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 100MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1964-2-ND 53W8686
Product Name Oscillators Oscillator, 100Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0320.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3202 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 296-47078-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S3 - S33305T-25.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 25 MHz
Frequency Stability 50 ppm
View Details