TXC Corporation Oscillator, Lvpecl, 156.25Mhz, Smd; Frequency Nom Txc BS-156.250MBC-T

Description
OSCILLATOR, LVPECL, 156.25MHZ, SMD; Frequency Nom:156.25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BS Series; Oscillator Output Compatibility:LVPECL ; No. of Pins:6 RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, LVPECL, 156.25MHZ, SMD; Frequency Nom:156.25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BS Series; Oscillator Output Compatibility:LVPECL ; No. of Pins:6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Lvpecl, 156.25Mhz, Smd; Frequency Nom Txc - 79T0938 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Lvpecl, 156.25Mhz, Smd; Frequency Nom Txc
79T0938
Oscillator, Lvpecl, 156.25Mhz, Smd; Frequency Nom Txc 79T0938
OSCILLATOR, LVPECL, 156.25MHZ, SMD; Frequency Nom:156.25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BS Series; Oscillator Output Compatibility:LVPECL ; No. of Pins:6 RoHS Compliant: Yes

OSCILLATOR, LVPECL, 156.25MHZ, SMD; Frequency Nom:156.25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BS Series; Oscillator Output Compatibility:LVPECL; No. of Pins:6 RoHS Compliant: Yes

Supplier's Site Datasheet
Saw Oscillator, 156.25Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc - 82T5791 - Newark, An Avnet Company
Chicago, IL, United States
Saw Oscillator, 156.25Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc
82T5791
Saw Oscillator, 156.25Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc 82T5791
SAW OSCILLATOR, 156.25MHZ, 7 X 5MM, LVPECL; Frequency Nom:156.25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BS Series; Oscillator Output Compatibility:LVPECL RoHS Compliant: Yes

SAW OSCILLATOR, 156.25MHZ, 7 X 5MM, LVPECL; Frequency Nom:156.25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BS Series; Oscillator Output Compatibility:LVPECL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 79T0938
Product Name Oscillator, Lvpecl, 156.25Mhz, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 156 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675311 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
4 Pin Oscillator S3-32.768Khz - S318025T-32.768K-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI132T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers