OSCILLATOR, LVPECL, 106.25MHZ, SMD; Frequency Nom:106.25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BS Series; Oscillator Output Compatibility:LVPECL
SAW OSCILLATOR, 106.25MHZ, 7 X 5MM, LVPECL; Frequency Nom:106.25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BS Series; Oscillator Output Compatibility:LVPECL
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 79T0926 |
| Product Name | Oscillator, Lvpecl, 106.25Mhz, Smd; Frequency Nom Txc |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 106 MHz |