TXC Corporation Oscillator, Vco, 61.44Mhz, Smd, Full Reel; Frequency Nom Txc BR-61.440MBE-T

Description
OSCILLATOR, VCO, 61.44MHZ, SMD, FULL REEL; Frequency Nom:61.44MHz; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BR Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Frequency:61.44MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, VCO, 61.44MHZ, SMD, FULL REEL; Frequency Nom:61.44MHz; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BR Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Frequency:61.44MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Vco, 61.44Mhz, Smd, Full Reel; Frequency Nom Txc - 34T5125 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Vco, 61.44Mhz, Smd, Full Reel; Frequency Nom Txc
34T5125
Oscillator, Vco, 61.44Mhz, Smd, Full Reel; Frequency Nom Txc 34T5125
OSCILLATOR, VCO, 61.44MHZ, SMD, FULL REEL; Frequency Nom:61.44MHz; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BR Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Frequency:61.44MHz RoHS Compliant: Yes

OSCILLATOR, VCO, 61.44MHZ, SMD, FULL REEL; Frequency Nom:61.44MHz; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BR Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Frequency:61.44MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 34T5125
Product Name Oscillator, Vco, 61.44Mhz, Smd, Full Reel; Frequency Nom Txc
Oscillator Type VCO; VCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-47079-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2XF34FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510BAA16M0000AAG - Richardson RFPD
Specs
Frequency 16 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers