TXC Corporation Oscillators BJ-155.520MBE-T

Description
155.52MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
155.52MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1532-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1532-2-ND
Oscillators 887-1532-2-ND
155.52MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

155.52MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator, Vco, 155.52Mhz, Smd, Full Reel; Frequency Nom Txc - 34T5115 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Vco, 155.52Mhz, Smd, Full Reel; Frequency Nom Txc
34T5115
Oscillator, Vco, 155.52Mhz, Smd, Full Reel; Frequency Nom Txc 34T5115
OSCILLATOR, VCO, 155.52MHZ, SMD, FULL REEL; Frequency Nom:155.52MHz; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BJ Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; No. of Pins:6PinsRoHS Compliant: Yes

OSCILLATOR, VCO, 155.52MHZ, SMD, FULL REEL; Frequency Nom:155.52MHz; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BJ Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; No. of Pins:6PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1532-2-ND 34T5115
Product Name Oscillators Oscillator, Vco, 155.52Mhz, Smd, Full Reel; Frequency Nom Txc
Oscillator Type VCXO VCO; VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.102200 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.02E-4 MHz
Frequency Stability 50 ppm
View Details
Programmable Timers and Oscillators - NE556DRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details