TXC Corporation Oscillators BF-156.250MBE-T

Description
156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1530-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1530-2-ND
Oscillators 887-1530-2-ND
156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator, 156.25Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc - 82T5780 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 156.25Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc
82T5780
Oscillator, 156.25Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc 82T5780
OSCILLATOR, 156.25MHZ, 7 X 5MM, LVDS; Frequency Nom:156.25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BF Series; Operating Temperature Min:-40°C; Frequency:156.25MHz RoHS Compliant: Yes

OSCILLATOR, 156.25MHZ, 7 X 5MM, LVDS; Frequency Nom:156.25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BF Series; Operating Temperature Min:-40°C; Frequency:156.25MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1530-2-ND 82T5780
Product Name Oscillators Oscillator, 156.25Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734579 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - 336-2628-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-035-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers