TXC Corporation Oscillators BF-125.000MBE-T

Description
125MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
125MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1529-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1529-2-ND
Oscillators 887-1529-2-ND
125MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

125MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator, 125Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc - 82T5779 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 125Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc
82T5779
Oscillator, 125Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc 82T5779
OSCILLATOR, 125MHZ, 7 X 5MM, LVDS; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BF Series; Operating Temperature Min:-40°C; Frequency:125MHz RoHS Compliant: Yes

OSCILLATOR, 125MHZ, 7 X 5MM, LVDS; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BF Series; Operating Temperature Min:-40°C; Frequency:125MHz RoHS Compliant: Yes

Supplier's Site
Oscillator, 125Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc - 34T5108 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 125Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc
34T5108
Oscillator, 125Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc 34T5108
OSCILLATOR, 125MHZ, 7 X 5MM, LVDS; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BF Series; Operating Temperature Min:-40°C; Frequency:125MHz RoHS Compliant: Yes

OSCILLATOR, 125MHZ, 7 X 5MM, LVDS; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BF Series; Operating Temperature Min:-40°C; Frequency:125MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1529-2-ND 82T5779
Product Name Oscillators Oscillator, 125Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OCXO-ULP16.384MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - MC14541BFG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0160.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details