TXC Corporation Oscillators BB-80.000MBE-T

Description
80MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
80MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - BB-80.000MBE-T-ND - DigiKey
Thief River Falls, MN, United States
80MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

80MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
7.0X5.0 Lvpecl Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40~85C) Txc - 34T5101 - Newark, An Avnet Company
Chicago, IL, United States
7.0X5.0 Lvpecl Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40~85C) Txc
34T5101
7.0X5.0 Lvpecl Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40~85C) Txc 34T5101
7.0x5.0 LVPECL Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-40~85C)

7.0x5.0 LVPECL Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-40~85C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number BB-80.000MBE-T-ND 34T5101
Product Name Oscillators 7.0X5.0 Lvpecl Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40~85C) Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SIT1552AI-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details