TXC Corporation Oscillators BB-75.000MBE-T

Description
75MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
75MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1527-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1527-2-ND
Oscillators 887-1527-2-ND
75MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

75MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator, Lvpecl, 75Mhz, Smd; Frequency Nom Txc - 34T5099 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Lvpecl, 75Mhz, Smd; Frequency Nom Txc
34T5099
Oscillator, Lvpecl, 75Mhz, Smd; Frequency Nom Txc 34T5099
OSCILLATOR, LVPECL, 75MHZ, SMD; Frequency Nom:75MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSCILLATOR, LVPECL, 75MHZ, SMD; Frequency Nom:75MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 75Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc - 82T5777 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 75Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc
82T5777
Oscillator, 75Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc 82T5777
OSCILLATOR, 75MHZ, 7 X 5MM, LVPECL; Frequency Nom:75MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Frequency:75MHz RoHS Compliant: Yes

OSCILLATOR, 75MHZ, 7 X 5MM, LVPECL; Frequency Nom:75MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Frequency:75MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1527-2-ND 34T5099
Product Name Oscillators Oscillator, Lvpecl, 75Mhz, Smd; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - 2195-OM-0100-C8-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Programmable Timers and Oscillators - CY2X013LXI062T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - JTOS-1650+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details