TXC Corporation Oscillators BB-200.000MBE-T

Description
200MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
200MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1961-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1961-2-ND
Oscillators 887-1961-2-ND
200MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

200MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator, 200Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc - 79T0846 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 200Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc
79T0846
Oscillator, 200Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc 79T0846
OSCILLATOR, 200MHZ, 7 X 5MM, LVPECL; Frequency Nom:200MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Oscillator Mounting:SMD RoHS Compliant: Yes

OSCILLATOR, 200MHZ, 7 X 5MM, LVPECL; Frequency Nom:200MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Oscillator Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 200Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc - 86W5557 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 200Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc
86W5557
Oscillator, 200Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc 86W5557
OSCILLATOR, 200MHZ, 7 X 5MM, LVPECL; Frequency Nom:200MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Oscillator Mounting:SMD RoHS Compliant: Yes

OSCILLATOR, 200MHZ, 7 X 5MM, LVPECL; Frequency Nom:200MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Oscillator Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1961-2-ND 79T0846
Product Name Oscillators Oscillator, 200Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF40ZXI01T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 50-ECS-2016MV-400-BP-TRDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Programmable Timers and Oscillators - NE555PE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details