TXC Corporation Oscillators BB-161.1328MBE-T

Description
161.1328MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
161.1328MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1976-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1976-2-ND
Oscillators 887-1976-2-ND
161.1328MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

161.1328MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator, 161.1328Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc - 86W5556 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 161.1328Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc
86W5556
Oscillator, 161.1328Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc 86W5556
OSCILLATOR, 161.1328MHZ, 7 X 5MM, LVPECL; Frequency Nom:161.1328MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 161.1328MHZ, 7 X 5MM, LVPECL; Frequency Nom:161.1328MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Oscillator, 161.1328Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc - 34T5095 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 161.1328Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc
34T5095
Oscillator, 161.1328Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc 34T5095
OSCILLATOR, 161.1328MHZ, 7 X 5MM, LVPECL; Frequency Nom:161.1328MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 161.1328MHZ, 7 X 5MM, LVPECL; Frequency Nom:161.1328MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1976-2-ND 86W5556
Product Name Oscillators Oscillator, 161.1328Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 1898323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 1050 MHz
View Details
4 Pin Oscillator S2 - S21805T-19.200-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 19.2 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI132T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers