TXC Corporation Oscillators BB-155.520MBE-T

Description
155.52MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
155.52MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1524-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1524-2-ND
Oscillators 887-1524-2-ND
155.52MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

155.52MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator, Lvpecl, 155.52Mhz, Smd; Frequency Nom Txc - 34T5093 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Lvpecl, 155.52Mhz, Smd; Frequency Nom Txc
34T5093
Oscillator, Lvpecl, 155.52Mhz, Smd; Frequency Nom Txc 34T5093
OSCILLATOR, LVPECL, 155.52MHZ, SMD; Frequency Nom:155.52MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Frequency:155.52MHz RoHS Compliant: Yes

OSCILLATOR, LVPECL, 155.52MHZ, SMD; Frequency Nom:155.52MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Frequency:155.52MHz RoHS Compliant: Yes

Supplier's Site
Oscillator, 155.52Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc - 82T5773 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 155.52Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc
82T5773
Oscillator, 155.52Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc 82T5773
OSCILLATOR, 155.52MHZ, 7 X 5MM, LVPECL; Frequency Nom:155.52MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Frequency:155.52MHz RoHS Compliant: Yes

OSCILLATOR, 155.52MHZ, 7 X 5MM, LVPECL; Frequency Nom:155.52MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Frequency:155.52MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1524-2-ND 34T5093
Product Name Oscillators Oscillator, Lvpecl, 155.52Mhz, Smd; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4541BE - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0359.960000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3600 MHz
Frequency Stability 50 ppm
View Details