TXC Corporation Oscillators BB-100.000MBE-T

Description
100MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
100MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1520-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1520-2-ND
Oscillators 887-1520-2-ND
100MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

100MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator, 100Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc - 82T5769 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 100Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc
82T5769
Oscillator, 100Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc 82T5769
OSCILLATOR, 100MHZ, 7 X 5MM, LVPECL; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Frequency:100MHz RoHS Compliant: Yes

OSCILLATOR, 100MHZ, 7 X 5MM, LVPECL; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Frequency:100MHz RoHS Compliant: Yes

Supplier's Site
Osc, 100Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc - 34T5087 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 100Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc
34T5087
Osc, 100Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc 34T5087
OSC, 100MHZ, 7 X 5MM, LVPECL; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSC, 100MHZ, 7 X 5MM, LVPECL; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1520-2-ND 82T5769
Product Name Oscillators Oscillator, 100Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Oscillators - 2195-204445-MCSOHV-C40MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillators - 863-510AAA167M328AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers