TXC Corporation Crystals AZ-32.000MAGQ-T

Description
2.5X2.0 SEAM SEAL MHZ QUARTZ XTA
Request a Quote Datasheet
Description
2.5X2.0 SEAM SEAL MHZ QUARTZ XTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-AZ-32.000MAGQ-TTR-ND - DigiKey
Thief River Falls, MN, United States
2.5X2.0 SEAM SEAL MHZ QUARTZ XTA

2.5X2.0 SEAM SEAL MHZ QUARTZ XTA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 887-AZ-32.000MAGQ-TTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-130-20-3X-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
Crystals - 2195-CC1V-T1A-32.768KHZ-12.5PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
4 Pin Crystal C3E - C3E-16.000-12-1010-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details