TXC Corporation Crystals AX-8.000MBGV-T

Description
8MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AX-8.000MBGV-T-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

8MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

Buy Now Datasheet
8.0X4.5 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-50Ppm @25C, +/-50Ppm (-40 To 85C), 8Pf Aec-Q200 Certified Txc - 92Y2193 - Newark, An Avnet Company
Chicago, IL, United States
8.0X4.5 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-50Ppm @25C, +/-50Ppm (-40 To 85C), 8Pf Aec-Q200 Certified Txc
92Y2193
8.0X4.5 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-50Ppm @25C, +/-50Ppm (-40 To 85C), 8Pf Aec-Q200 Certified Txc 92Y2193
8.0X4.5 GLASS SEAL MHZ QUARTZ XTAL -2PAD - AUTOMOTIVE GRADE / CERAMIC, +/-50PPM @25C, +/-50PPM (-40 TO 85C), 8PF - AEC-Q200 CERTIFIED

8.0X4.5 GLASS SEAL MHZ QUARTZ XTAL -2PAD - AUTOMOTIVE GRADE / CERAMIC, +/-50PPM @25C, +/-50PPM (-40 TO 85C), 8PF - AEC-Q200 CERTIFIED

Supplier's Site
CRYSTAL 8.0000MHZ 8PF SMD

CRYSTAL 8.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number AX-8.000MBGV-T-ND 92Y2193 AX-8.000MBGV-T
Product Name Crystals 8.0X4.5 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-50Ppm @25C, +/-50Ppm (-40 To 85C), 8Pf Aec-Q200 Certified Txc Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-270-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1383453-SIT9120AI-1D2-33E125.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 125 MHz
View Details
2 suppliers