TXC Corporation Crystals AX-28.224MAGQ-T

Description
28.224MHz ±30ppm Crystal 10pF 80 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
28.224MHz ±30ppm Crystal 10pF 80 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1694-2-ND - DigiKey
Thief River Falls, MN, United States
28.224MHz ±30ppm Crystal 10pF 80 Ohms 2-SMD, No Lead

28.224MHz ±30ppm Crystal 10pF 80 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 28.2240MHZ 10PF SMD

CRYSTAL 28.2240MHZ 10PF SMD

Supplier's Site
Crystal, 28.224Mhz, 8Mm X 4.5Mm, Smd; Frequency Nom Txc - 94T6337 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 28.224Mhz, 8Mm X 4.5Mm, Smd; Frequency Nom Txc
94T6337
Crystal, 28.224Mhz, 8Mm X 4.5Mm, Smd; Frequency Nom Txc 94T6337
CRYSTAL, 28.224MHZ, 8Mm x 4.5MM, SMD; Frequency Nom:28.224MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:AX Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 28.224MHZ, 8Mm x 4.5MM, SMD; Frequency Nom:28.224MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:AX Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 28.224Mhz, 10Pf, 8 X 4.5Mm; Frequency Nom Txc - 05W6328 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 28.224Mhz, 10Pf, 8 X 4.5Mm; Frequency Nom Txc
05W6328
Crystal, 28.224Mhz, 10Pf, 8 X 4.5Mm; Frequency Nom Txc 05W6328
CRYSTAL, 28.224MHZ, 10PF, 8 X 4.5MM; Frequency Nom:28.224MHz; Crystal Case:SMD, 8mm x 4.5mm; Frequency Stability + / -:50ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:AX Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 28.224MHZ, 10PF, 8 X 4.5MM; Frequency Nom:28.224MHz; Crystal Case:SMD, 8mm x 4.5mm; Frequency Stability + / -:50ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:AX Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1694-2-ND AX-28.224MAGQ-T 94T6337 05W6328
Product Name Crystals Crystals Crystal, 28.224Mhz, 8Mm X 4.5Mm, Smd; Frequency Nom Txc Crystal, 28.224Mhz, 10Pf, 8 X 4.5Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-9-42-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C16 - C16-32.000-8-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details