20MHz ±20ppm Crystal 12pF 80 Ohms 2-SMD, No Lead
8.0X4.5 GLASS SEAL MHZ QUARTZ XTAL -2PAD - AUTOMOTIVE GRADE / CERAMIC, +/-20PPM @25C, +/-30PPM (-40 TO 85C), 12PF - AEC-Q200 CERTIFIED
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | AX-20.000MDHE-T-ND | 92Y2188 | AX-20.000MDHE-T |
| Product Name | Crystals | 8.0X4.5 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-20Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Aec-Q200 Certified Txc | Crystals |
| Package / Form Factor | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 30 ppm | ||
| Load Capacitance | 12 pF | 12 pF |