TXC Corporation Crystals AX-20.000MAGE-T

Description
20MHz ±30ppm Crystal 12pF 80 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal 12pF 80 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1692-2-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 12pF 80 Ohms 2-SMD, No Lead

20MHz ±30ppm Crystal 12pF 80 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 12PF SMD

CRYSTAL 20.0000MHZ 12PF SMD

Supplier's Site
Crystal, 20Mhz, 12Pf, 8 X 4.5Mm; Frequency Nom Txc - 05W6326 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 12Pf, 8 X 4.5Mm; Frequency Nom Txc
05W6326
Crystal, 20Mhz, 12Pf, 8 X 4.5Mm; Frequency Nom Txc 05W6326
CRYSTAL, 20MHZ, 12PF, 8 X 4.5MM; Frequency Nom:20MHz; Crystal Case:SMD, 8mm x 4.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AX Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 20MHZ, 12PF, 8 X 4.5MM; Frequency Nom:20MHz; Crystal Case:SMD, 8mm x 4.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AX Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 20Mhz, 8Mm X 4.5Mm, Smd; Frequency Nom Txc - 94T6336 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 8Mm X 4.5Mm, Smd; Frequency Nom Txc
94T6336
Crystal, 20Mhz, 8Mm X 4.5Mm, Smd; Frequency Nom Txc 94T6336
CRYSTAL, 20MHZ, 8Mm x 4.5MM, SMD; Frequency Nom:20MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AX Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes

CRYSTAL, 20MHZ, 8Mm x 4.5MM, SMD; Frequency Nom:20MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AX Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1692-2-ND AX-20.000MAGE-T 05W6326
Product Name Crystals Crystals Crystal, 20Mhz, 12Pf, 8 X 4.5Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Frequency Stability 50 ppm 50 ppm
Load Capacitance 12 pF 12 pF 12 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC717TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
4 Pin Crystal CA4 - CA4-22.1184-20-3050-R-TROQ - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 22.12 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CM8V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details