TXC Corporation Crystals AX-12.288MAGV-T

Description
12.288MHz ±30ppm Crystal 8pF 80 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
12.288MHz ±30ppm Crystal 8pF 80 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1688-2-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±30ppm Crystal 8pF 80 Ohms 2-SMD, No Lead

12.288MHz ±30ppm Crystal 8pF 80 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.2880MHZ 8PF SMD

CRYSTAL 12.2880MHZ 8PF SMD

Supplier's Site
Crystal, 12.288Mhz, 8Pf, 8 X 4.5Mm; Frequency Nom Txc - 05W6322 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12.288Mhz, 8Pf, 8 X 4.5Mm; Frequency Nom Txc
05W6322
Crystal, 12.288Mhz, 8Pf, 8 X 4.5Mm; Frequency Nom Txc 05W6322
CRYSTAL, 12.288MHZ, 8PF, 8 X 4.5MM; Frequency Nom:12.288MHz; Crystal Case:SMD, 8mm x 4.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AX Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 12.288MHZ, 8PF, 8 X 4.5MM; Frequency Nom:12.288MHz; Crystal Case:SMD, 8mm x 4.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AX Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 12.288Mhz, 8Mm X 4.5Mm, Smd; Frequency Nom Txc - 79T0812 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12.288Mhz, 8Mm X 4.5Mm, Smd; Frequency Nom Txc
79T0812
Crystal, 12.288Mhz, 8Mm X 4.5Mm, Smd; Frequency Nom Txc 79T0812
CRYSTAL, 12.288MHZ, 8Mm x 4.5MM, SMD; Frequency Nom:12.288MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AX Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 12.288MHZ, 8Mm x 4.5MM, SMD; Frequency Nom:12.288MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AX Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 12.2880MHZ 8PF SMD

CRYSTAL 12.2880MHZ 8PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number 887-1688-2-ND AX-12.288MAGV-T 05W6322 79T0812 AX-12.288MAGV-T
Product Name Crystals Crystals Crystal, 12.288Mhz, 8Pf, 8 X 4.5Mm; Frequency Nom Txc Crystal, 12.288Mhz, 8Mm X 4.5Mm, Smd; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm 50 ppm
Load Capacitance 8 pF 8 pF 8 pF 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.60-10-30B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Units - 1734394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C3E - C3E-25.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details