TXC Corporation Crystals AX-10.000MAOY-T

Description
10MHz ±30ppm Crystal 7pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
10MHz ±30ppm Crystal 7pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AX-10.000MAOY-T-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±30ppm Crystal 7pF 100 Ohms 2-SMD, No Lead

10MHz ±30ppm Crystal 7pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
8.0X4.5 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-100Ppm (-40 To 105C), 7Pf Aec-Q200 Certified Txc - 92Y2181 - Newark, An Avnet Company
Chicago, IL, United States
8.0X4.5 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-100Ppm (-40 To 105C), 7Pf Aec-Q200 Certified Txc
92Y2181
8.0X4.5 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-100Ppm (-40 To 105C), 7Pf Aec-Q200 Certified Txc 92Y2181
8.0X4.5 GLASS SEAL MHZ QUARTZ XTAL -2PAD - AUTOMOTIVE GRADE / CERAMIC, +/-30PPM @25C, +/-100PPM (-40 TO 105C), 7PF - AEC-Q200 CERTIFIED

8.0X4.5 GLASS SEAL MHZ QUARTZ XTAL -2PAD - AUTOMOTIVE GRADE / CERAMIC, +/-30PPM @25C, +/-100PPM (-40 TO 105C), 7PF - AEC-Q200 CERTIFIED

Supplier's Site
CRYSTAL 10.0000MHZ 7PF SMD

CRYSTAL 10.0000MHZ 7PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number AX-10.000MAOY-T-ND 92Y2181 AX-10.000MAOY-T
Product Name Crystals 8.0X4.5 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-100Ppm (-40 To 105C), 7Pf Aec-Q200 Certified Txc Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 100 ppm
Load Capacitance 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details