TXC Corporation Crystals AX-10.000MAMV-T

Description
10MHz ±30ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
10MHz ±30ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AX-10.000MAMV-T-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±30ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

10MHz ±30ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 10.0000MHZ 8PF SMD

CRYSTAL 10.0000MHZ 8PF SMD

Supplier's Site
8.0X4.5 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-100Ppm (-40 To 125C), 8Pf Aec-Q200 Certified Txc - 92Y2180 - Newark, An Avnet Company
Chicago, IL, United States
8.0X4.5 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-100Ppm (-40 To 125C), 8Pf Aec-Q200 Certified Txc
92Y2180
8.0X4.5 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-100Ppm (-40 To 125C), 8Pf Aec-Q200 Certified Txc 92Y2180
8.0X4.5 GLASS SEAL MHZ QUARTZ XTAL -2PAD - AUTOMOTIVE GRADE / CERAMIC, +/-30PPM @25C, +/-100PPM (-40 TO 125C), 8PF - AEC-Q200 CERTIFIED

8.0X4.5 GLASS SEAL MHZ QUARTZ XTAL -2PAD - AUTOMOTIVE GRADE / CERAMIC, +/-30PPM @25C, +/-100PPM (-40 TO 125C), 8PF - AEC-Q200 CERTIFIED

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number AX-10.000MAMV-T-ND AX-10.000MAMV-T 92Y2180
Product Name Crystals Crystals 8.0X4.5 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-100Ppm (-40 To 125C), 8Pf Aec-Q200 Certified Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 100 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1552AI-JE-D14-32.768E-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Surface Mount Oscillators - ECS-2033-200-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ACA74M2500BAGR - Richardson RFPD
Specs
Frequency 74.25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2082-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details