TXC Corporation Oscillators AW27070503

Description
XTAL OSC XO 27MHZ 1.8V CMOS SMD
Request a Quote Datasheet
Description
XTAL OSC XO 27MHZ 1.8V CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-AW27070503DKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 27MHZ 1.8V CMOS SMD

XTAL OSC XO 27MHZ 1.8V CMOS SMD

Buy Now Datasheet
Oscillators - 887-AW27070503CT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 27MHZ 1.8V CMOS SMD

XTAL OSC XO 27MHZ 1.8V CMOS SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-AW27070503DKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X0137FLXIT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
4 Pin Oscillator S7 - S73303T-100.000-15-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 30 ppm
View Details
Oscillators - 863-510BAA156M250CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details