TXC Corporation Oscillators AW25070504

Description
XTAL OSC XO 25MHZ 3.3V CMOS SMD
Request a Quote Datasheet
Description
XTAL OSC XO 25MHZ 3.3V CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-AW25070504CT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 25MHZ 3.3V CMOS SMD

XTAL OSC XO 25MHZ 3.3V CMOS SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-AW25070504CT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF24LXI005T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CP82C54-10 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-120-10-33B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers