TXC Corporation Oscillators AW-26.000MBE-T

Description
26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1654-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1654-2-ND
Oscillators 887-1654-2-ND
26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystal Oscillator, Cmos, 26Mhz, Smd; Frequency Nom Txc - 79T0808 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator, Cmos, 26Mhz, Smd; Frequency Nom Txc
79T0808
Crystal Oscillator, Cmos, 26Mhz, Smd; Frequency Nom Txc 79T0808
CRYSTAL OSCILLATOR, CMOS, 26MHZ, SMD; Frequency Nom:26MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:AW Series; Operating Temperature Min:-40°C; Frequency:26MHz RoHS Compliant: Yes

CRYSTAL OSCILLATOR, CMOS, 26MHZ, SMD; Frequency Nom:26MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:AW Series; Operating Temperature Min:-40°C; Frequency:26MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 26Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc - 05W6319 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 26Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
05W6319
Oscillator, 26Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc 05W6319
OSCILLATOR, 26MHZ, 2.5 X 2MM, CMOS; Frequency Nom:26MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:AW Series; Operating Temperature Min:-40°C; Frequency:26MHz RoHS Compliant: Yes

OSCILLATOR, 26MHZ, 2.5 X 2MM, CMOS; Frequency Nom:26MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:AW Series; Operating Temperature Min:-40°C; Frequency:26MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1654-2-ND 79T0808
Product Name Oscillators Crystal Oscillator, Cmos, 26Mhz, Smd; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - MC100EL1648M - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - MOS-1739-219R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - CY2XF24LXI702T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
Oscillators - 500DSBA50M0000ACH-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details