TXC Corporation Oscillators AW-20.000MCE-T

Description
20MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1653-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1653-2-ND
Oscillators 887-1653-2-ND
20MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 20Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc - 05W6318 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 20Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
05W6318
Oscillator, 20Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc 05W6318
OSCILLATOR, 20MHZ, 2.5 X 2MM, CMOS; Frequency Nom:20MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:AW Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes

OSCILLATOR, 20MHZ, 2.5 X 2MM, CMOS; Frequency Nom:20MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:AW Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal Oscillator, Cmos, 20Mhz, Smd; Frequency Nom Txc - 94T6333 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator, Cmos, 20Mhz, Smd; Frequency Nom Txc
94T6333
Crystal Oscillator, Cmos, 20Mhz, Smd; Frequency Nom Txc 94T6333
CRYSTAL OSCILLATOR, CMOS, 20MHZ, SMD; Frequency Nom:20MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:AW Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes

CRYSTAL OSCILLATOR, CMOS, 20MHZ, SMD; Frequency Nom:20MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:AW Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1653-2-ND 05W6318
Product Name Oscillators Oscillator, 20Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Surface Mount Oscillators - ECOC-2522-10.000-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555PWR - 025203-NE555PWR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-TSSOP
Frequency 0.1000 MHz
View Details
3 suppliers