TXC Corporation Oscillators AW-11.2896MBE-T

Description
11.2896MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
11.2896MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1652-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1652-6-ND
Oscillators 887-1652-6-ND
11.2896MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

11.2896MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1652-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1652-1-ND
Oscillators 887-1652-1-ND
11.2896MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

11.2896MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1652-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1652-2-ND
Oscillators 887-1652-2-ND
11.2896MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

11.2896MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - AW-11.2896MBE-T - 849504-AW-11.2896MBE-T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - AW-11.2896MBE-T
849504-AW-11.2896MBE-T
Oscillators - AW-11.2896MBE-T 849504-AW-11.2896MBE-T
Manufacturer: TXC CORPORATION Win Source Part Number: 849504-AW-11.2896MBE -T Series: AW Features: 11.2896 MHz Oscillator Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: 887-1652-6, AW112896MBET, 887-1652-2, 887-1652-1

Manufacturer: TXC CORPORATION
Win Source Part Number: 849504-AW-11.2896MBE-T
Series: AW
Features: 11.2896 MHz Oscillator
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: 887-1652-6, AW112896MBET, 887-1652-2, 887-1652-1

Buy Now Datasheet
Oscillator, 11.2896Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc - 79T0806 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 11.2896Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
79T0806
Oscillator, 11.2896Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc 79T0806
OSCILLATOR, 11.2896MHZ, 2.5 X 2MM, CMOS; Frequency Nom:11.2896MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:AW Series; Operating Temperature Min:-40°C; No. of Pins:4 RoHS Compliant: Yes

OSCILLATOR, 11.2896MHZ, 2.5 X 2MM, CMOS; Frequency Nom:11.2896MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:AW Series; Operating Temperature Min:-40°C; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 11.2896Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc - 05W6317 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 11.2896Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
05W6317
Oscillator, 11.2896Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc 05W6317
OSCILLATOR, 11.2896MHZ, 2.5 X 2MM, CMOS; Frequency Nom:11.2896MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:AW Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 11.2896MHZ, 2.5 X 2MM, CMOS; Frequency Nom:11.2896MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:AW Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-1652-6-ND 849504-AW-11.2896MBE-T 79T0806
Product Name Oscillators Oscillators - AW-11.2896MBE-T Oscillator, 11.2896Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - MOS-1890-119R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 863-510BAA156M250AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Oscillator TX21 - TX21-18025S-32.000-A01 - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX21
Frequency 32 MHz
View Details