TXC Corporation Crystals AV-9.84375MAGE-T

Description
9.84375MHz ±30ppm Crystal 12pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
9.84375MHz ±30ppm Crystal 12pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1685-1-ND - DigiKey
Thief River Falls, MN, United States
9.84375MHz ±30ppm Crystal 12pF 200 Ohms 4-SMD, No Lead

9.84375MHz ±30ppm Crystal 12pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1685-6-ND - DigiKey
Thief River Falls, MN, United States
9.84375MHz ±30ppm Crystal 12pF 200 Ohms 4-SMD, No Lead

9.84375MHz ±30ppm Crystal 12pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1685-2-ND - DigiKey
Thief River Falls, MN, United States
9.84375MHz ±30ppm Crystal 12pF 200 Ohms 4-SMD, No Lead

9.84375MHz ±30ppm Crystal 12pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 9.84375MHZ 12PF SMD

CRYSTAL 9.84375MHZ 12PF SMD

Supplier's Site
Crystal, 9.84375Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc - 94T6332 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 9.84375Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc
94T6332
Crystal, 9.84375Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc 94T6332
CRYSTAL, 9.84375MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:-; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:-; Load Capacitance:12pF; Frequency Tolerance + / -:-; Product Range:-; Operating Temperature Min:-40°C; No. of Pins:4 RoHS Compliant: Yes

CRYSTAL, 9.84375MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:-; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:-; Load Capacitance:12pF; Frequency Tolerance + / -:-; Product Range:-; Operating Temperature Min:-40°C; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1685-1-ND AV-9.84375MAGE-T 94T6332
Product Name Crystals Crystals Crystal, 9.84375Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QAT3-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Crystals - ECS-120-20-3X-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C12 - C12-76.800-9.9-2020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 9.9 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details