41.6MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
3.2X2.5 GLASS SEAL MHZ QUARTZ XTAL -4PAD - AUTOMOTIVE GRADE / CERAMIC, +/-30PPM @25C, +/-30PPM (-40 TO 85C), 10PF - AEC-Q200 CERTIFIED
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | AV-41.600MAHQ-T-ND | 92Y2175 | AV-41.600MAHQ-T |
| Product Name | Crystals | 3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 10Pf Aec-Q200 Certified Txc | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 30 ppm | ||
| Load Capacitance | 10 pF | 10 pF |