TXC Corporation Crystals AV-37.050MAGV-T

Description
37.05MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
37.05MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1683-2-ND - DigiKey
Thief River Falls, MN, United States
37.05MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

37.05MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 37.05Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 05W6314 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 37.05Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc
05W6314
Crystal, 37.05Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc 05W6314
CRYSTAL, 37.05MHZ, 8PF, 3.2 X 2.5MM; Frequency Nom:37.05MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 37.05MHZ, 8PF, 3.2 X 2.5MM; Frequency Nom:37.05MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 37.05Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc - 79T0802 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 37.05Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc
79T0802
Crystal, 37.05Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc 79T0802
CRYSTAL, 37.05MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:37.05MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Operating Temperature Min:-40°CRoHS Compliant: Yes

CRYSTAL, 37.05MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:37.05MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 37.0500MHZ 8PF SMD

CRYSTAL 37.0500MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1683-2-ND 05W6314 79T0802 AV-37.050MAGV-T
Product Name Crystals Crystal, 37.05Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystal, 37.05Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 8 pF 8 pF 8 pF 8 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystal Oscillators - 1734641 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C3E - C3E-40.000-10-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 40 MHz
Load Capacitance 10 pF
View Details
Crystals - X058-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers