TXC Corporation Crystals AV-33.333MAGV-T

Description
33.333MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
33.333MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1682-2-ND - DigiKey
Thief River Falls, MN, United States
33.333MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

33.333MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 33.3330MHZ 8PF SMD

CRYSTAL 33.3330MHZ 8PF SMD

Supplier's Site
Crystal, 33.333Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 05W6313 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 33.333Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc
05W6313
Crystal, 33.333Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc 05W6313
CRYSTAL, 33.333MHZ, 8PF, 3.2 X 2.5MM; Frequency Nom:33.333MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Frequency:33.333MHz RoHS Compliant: Yes

CRYSTAL, 33.333MHZ, 8PF, 3.2 X 2.5MM; Frequency Nom:33.333MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Frequency:33.333MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 33.333Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc - 79T0800 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 33.333Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc
79T0800
Crystal, 33.333Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc 79T0800
CRYSTAL, 33.333MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:33.333MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 33.333MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:33.333MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1682-2-ND AV-33.333MAGV-T 05W6313
Product Name Crystals Crystals Crystal, 33.333Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 8 pF 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
4 suppliers
4 Pin Crystal C1E - C1E-38.400-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details