TXC Corporation Crystals AV-26.000MAGV-T

Description
26MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1678-2-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

26MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 26Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 05W6309 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 26Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc
05W6309
Crystal, 26Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc 05W6309
CRYSTAL, 26MHZ, 8PF, 3.2 X 2.5MM; Frequency Nom:26MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 26MHZ, 8PF, 3.2 X 2.5MM; Frequency Nom:26MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 26Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc - 79T0796 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 26Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc
79T0796
Crystal, 26Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc 79T0796
CRYSTAL, 26MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:26MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 26MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:26MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 26.0000MHZ 8PF SMD

CRYSTAL 26.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1678-2-ND 05W6309 AV-26.000MAGV-T
Product Name Crystals Crystal, 26Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 50 ppm 50 ppm
Load Capacitance 8 pF 8 pF 8 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-26.000-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 10 pF
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-7PF-20-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 7 pF
View Details
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details