24.576MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
CRYSTAL, 24.576MHZ, 8PF, 3.2 X 2.5MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Frequency:24.576MHz RoHS Compliant: Yes
CRYSTAL, 24.576MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:24.576MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Crystal Mounting Type:SMD RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | 887-1677-2-ND | 05W6308 | AV-24.576MAGV-T |
| Product Name | Crystals | Crystal, 24.576Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Frequency Stability | 50 ppm | 50 ppm | |
| Load Capacitance | 8 pF | 8 pF | 8 pF |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |