TXC Corporation Crystals AV-13.560MAHI-T

Description
13.56MHz ±30ppm Crystal 16pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
13.56MHz ±30ppm Crystal 16pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AV-13.560MAHI-T-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±30ppm Crystal 16pF 120 Ohms 4-SMD, No Lead

13.56MHz ±30ppm Crystal 16pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 13.5600MHZ 16PF SMD

CRYSTAL 13.5600MHZ 16PF SMD

Supplier's Site
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 16Pf Aec-Q200 Certified Txc - 92Y2145 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 16Pf Aec-Q200 Certified Txc
92Y2145
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 16Pf Aec-Q200 Certified Txc 92Y2145
3.2X2.5 GLASS SEAL MHZ QUARTZ XTAL -4PAD - AUTOMOTIVE GRADE / CERAMIC, +/-30PPM @25C, +/-30PPM (-40 TO 85C), 16PF - AEC-Q200 CERTIFIED

3.2X2.5 GLASS SEAL MHZ QUARTZ XTAL -4PAD - AUTOMOTIVE GRADE / CERAMIC, +/-30PPM @25C, +/-30PPM (-40 TO 85C), 16PF - AEC-Q200 CERTIFIED

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number AV-13.560MAHI-T-ND AV-13.560MAHI-T 92Y2145
Product Name Crystals Crystals 3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 16Pf Aec-Q200 Certified Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Programmable Timers and Oscillators - CY2X014LXI153T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Through Hole Oscillators - ECS-2100AX-036 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers