TXC Corporation Crystals AV-12.288MAGV-T

Description
12.288MHz ±30ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12.288MHz ±30ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1672-2-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±30ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

12.288MHz ±30ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 12.288Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 05W6303 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12.288Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc
05W6303
Crystal, 12.288Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc 05W6303
CRYSTAL, 12.288MHZ, 8PF, 3.2 X 2.5MM; Frequency Nom:12.288MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Frequency:12.288MHz RoHS Compliant: Yes

CRYSTAL, 12.288MHZ, 8PF, 3.2 X 2.5MM; Frequency Nom:12.288MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Frequency:12.288MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 12.288Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc - 79T0790 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12.288Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc
79T0790
Crystal, 12.288Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc 79T0790
CRYSTAL, 12.288MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:12.288MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 12.288MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:12.288MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 12.2880MHZ 8PF SMD

CRYSTAL 12.2880MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1672-2-ND 05W6303 AV-12.288MAGV-T
Product Name Crystals Crystal, 12.288Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 50 ppm 50 ppm
Load Capacitance 8 pF 8 pF 8 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-12 - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.58 to 30 MHz
View Details
2 Pin Crystal CAA - CAA-10.000-18-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 10 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 1734563 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details