TXC Corporation Crystals AV-11.0592MAGE-T

Description
11.0592MHz ±30ppm Crystal 12pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
11.0592MHz ±30ppm Crystal 12pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AV-11.0592MAGE-T-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz ±30ppm Crystal 12pF 200 Ohms 4-SMD, No Lead

11.0592MHz ±30ppm Crystal 12pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-50Ppm (-40 To 85C), 12Pf Aec-Q200 Certified Txc - 51Y6183 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-50Ppm (-40 To 85C), 12Pf Aec-Q200 Certified Txc
51Y6183
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-50Ppm (-40 To 85C), 12Pf Aec-Q200 Certified Txc 51Y6183
3.2x2.5 Glass Seal MHz Quartz Xtal -4pad - Automotive Grade / Ceramic, +/-30ppm @25C, +/-50ppm (-40 to 85C), 12pF - AEC-Q200 Certified

3.2x2.5 Glass Seal MHz Quartz Xtal -4pad - Automotive Grade / Ceramic, +/-30ppm @25C, +/-50ppm (-40 to 85C), 12pF - AEC-Q200 Certified

Supplier's Site
CRYSTAL 11.0592MHZ 12PF SMD

CRYSTAL 11.0592MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number AV-11.0592MAGE-T-ND 51Y6183 AV-11.0592MAGE-T
Product Name Crystals 3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-50Ppm (-40 To 85C), 12Pf Aec-Q200 Certified Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JV-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Surface Mount Oscillators - ECS-1612MV-080-GM-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510AAAM201600AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - MOS-1797-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details