TXC Corporation Oscillators AU-54.000MBE-T

Description
54MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
54MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1651-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1651-2-ND
Oscillators 887-1651-2-ND
54MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

54MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystal Oscillator, Cmos, 54Mhz, Smd; Frequency Nom Txc - 79T0788 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator, Cmos, 54Mhz, Smd; Frequency Nom Txc
79T0788
Crystal Oscillator, Cmos, 54Mhz, Smd; Frequency Nom Txc 79T0788
CRYSTAL OSCILLATOR, CMOS, 54MHZ, SMD; Frequency Nom:54MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C; Frequency:54MHz RoHS Compliant: Yes

CRYSTAL OSCILLATOR, CMOS, 54MHZ, SMD; Frequency Nom:54MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C; Frequency:54MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 54Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 05W6301 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 54Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
05W6301
Oscillator, 54Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 05W6301
OSCILLATOR, 54MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:54MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C; Frequency:54MHz RoHS Compliant: Yes

OSCILLATOR, 54MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:54MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C; Frequency:54MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1651-2-ND 79T0788
Product Name Oscillators Crystal Oscillator, Cmos, 54Mhz, Smd; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
VCO / SURF MOUNT / RoHS - JTOS-850VW+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 863-510BAA148M500AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details