TXC Corporation Crystals, Oscillators, Resonators -Oscillators AU-50.000MBE-T

Description
Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators -Oscillators Series: AU Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Resonator: Crystal Type: XO (Standard) Frequency: 50 MHz Function: Enable/Disable Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators -Oscillators Series: AU Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Resonator: Crystal Type: XO (Standard) Frequency: 50 MHz Function: Enable/Disable Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators -Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Oscillators
Crystals, Oscillators, Resonators -Oscillators
Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators -Oscillators Series: AU Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Resonator: Crystal Type: XO (Standard) Frequency: 50 MHz Function: Enable/Disable Mounting Type: Surface Mount

Manufacturer: TXC CORPORATION
Category: Crystals, Oscillators, Resonators -Oscillators
Series: AU
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Resonator: Crystal
Type: XO (Standard)
Frequency: 50 MHz
Function: Enable/Disable
Mounting Type: Surface Mount

Buy Now Datasheet
Oscillators - 887-1650-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1650-1-ND
Oscillators 887-1650-1-ND
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1650-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1650-6-ND
Oscillators 887-1650-6-ND
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1650-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1650-2-ND
Oscillators 887-1650-2-ND
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystal Oscillator, Cmos, 50Mhz, Smd; Frequency Nom Txc - 79T0787 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator, Cmos, 50Mhz, Smd; Frequency Nom Txc
79T0787
Crystal Oscillator, Cmos, 50Mhz, Smd; Frequency Nom Txc 79T0787
CRYSTAL OSCILLATOR, CMOS, 50MHZ, SMD; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C; Frequency:50MHz RoHS Compliant: Yes

CRYSTAL OSCILLATOR, CMOS, 50MHZ, SMD; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C; Frequency:50MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 50Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 05W6300 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 50Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
05W6300
Oscillator, 50Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 05W6300
OSCILLATOR, 50MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C; Frequency:50MHz RoHS Compliant: Yes

OSCILLATOR, 50MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C; Frequency:50MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-1650-1-ND 79T0787
Product Name Crystals, Oscillators, Resonators -Oscillators Oscillators Crystal Oscillator, Cmos, 50Mhz, Smd; Frequency Nom Txc
Oscillator Type XO; XO (Standard) XO
Frequency 50 MHz 50 MHz
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X209-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.007000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.00E-6 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4536BD3 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details