XTAL OSC XO 33.3330MHZ CMOS SMD
XTAL OSC XO 33.3330MHZ CMOS SMD
33.333MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
3.2X2.5 CMOS QUARTZ OSCILLATOR - AUTOMOTIVE GRADE / CERAMIC, 3.3V, +/-50PPM (-40 TO 85C) - AEC-Q100 CERTIFIED
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 887-AU-33.333MBE-TCT-ND | 92Y2136 |
| Product Name | Oscillators | 3.2X2.5 Cmos Quartz Oscillator Automotive Grade / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Aec-Q100 Certified Txc |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | |
| Features / Standards | Lead-Free | |
| Frequency Stability | 50 ppm |