TXC Corporation Oscillators AU-12.288MBE-T

Description
12.288MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
12.288MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1638-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1638-6-ND
Oscillators 887-1638-6-ND
12.288MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

12.288MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1638-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1638-1-ND
Oscillators 887-1638-1-ND
12.288MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

12.288MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1638-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1638-2-ND
Oscillators 887-1638-2-ND
12.288MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

12.288MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Osc, 12.288Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 79T0771 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 12.288Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
79T0771
Osc, 12.288Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 79T0771
OSC, 12.288MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:12.288MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C; Frequency:12.288MHz RoHS Compliant: Yes

OSC, 12.288MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:12.288MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C; Frequency:12.288MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 12.288Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 05W6288 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 12.288Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
05W6288
Oscillator, 12.288Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 05W6288
OSCILLATOR, 12.288MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:12.288MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 12.288MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:12.288MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1638-6-ND 79T0771
Product Name Oscillators Osc, 12.288Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
32 kHz Oscillators - SIT1532AC-J5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details