TXC Corporation Crystals - AT12070002 AT12070002

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 808427-AT12070002 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 12MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±50ppm Load Capacitance: 18pF Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.492" L x 0.189" W (12.50mm x 4.80mm) Manufacturer Package: HC-49/US Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 808427-AT12070002 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 12MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±50ppm Load Capacitance: 18pF Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.492" L x 0.189" W (12.50mm x 4.80mm) Manufacturer Package: HC-49/US Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - AT12070002 - 808427-AT12070002 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - AT12070002
808427-AT12070002
Crystals - AT12070002 808427-AT12070002
Manufacturer: TXC CORPORATION Win Source Part Number: 808427-AT12070002 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 12MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±50ppm Load Capacitance: 18pF Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.492" L x 0.189" W (12.50mm x 4.80mm) Manufacturer Package: HC-49/US Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: TXC CORPORATION
Win Source Part Number: 808427-AT12070002
Packaging: Reel
Type: MHz Crystal
Mounting Style: SMD
Frequency: 12MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±50ppm
Load Capacitance: 18pF
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.492" L x 0.189" W (12.50mm x 4.80mm)
Manufacturer Package: HC-49/US
Height - Seated (Maximum): 0.161" (4.10mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 808427-AT12070002
Product Name Crystals - AT12070002
Package / Form Factor Surface Mount
Frequency 12 MHz
Frequency Stability 50 ppm
Frequency Tolerance 50 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-12-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 8149431P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 14.75 MHz
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details