Manufacturer: TXC CORPORATION
Win Source Part Number: 850311-AT04070007
Series: AT
Features: 4 MHz Crystal 150 Ohms
Package: Reel - TR
Part Status: Obsolete
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0030
4MHz ±25ppm Crystal 12pF 150 Ohms HC-49/US
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals |
| Product Number | 850311-AT04070007 | AT04070007-ND | AT04070007 |
| Product Name | Oscillators - AT04070007 | Crystals | Crystals |
| Package / Form Factor | Surface Mount; HC-49/US | Surface Mount; Surface Mount | |
| Features / Standards | RoHS; Lead-Free | ||
| Frequency Stability | 50 ppm | ||
| Load Capacitance | 12 pF | 12 pF |