TXC Corporation Crystals AT-8.4672MAGS-T

Description
8.4672MHz ±30ppm Crystal 30pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
8.4672MHz ±30ppm Crystal 30pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AT-8.4672MAGS-T-ND - DigiKey
Thief River Falls, MN, United States
8.4672MHz ±30ppm Crystal 30pF 80 Ohms HC-49/US

8.4672MHz ±30ppm Crystal 30pF 80 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 8.4672MHZ 30PF SMD

CRYSTAL 8.4672MHZ 30PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number AT-8.4672MAGS-T-ND AT-8.4672MAGS-T
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free
Frequency Stability 50 ppm
Load Capacitance 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC494TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
4 Pin Crystal C5S - C5S-12.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details